3127 Red/Black Double-Sided Tablet Cover 10.1"

10.1'' Tablet  Universal Case.

 

Product Features:

  • Universal double-sided case for Tablets 10.1" (Apple iPad Air 2 / Samsung Galaxy Tab4 10.1/GALAXY Tab PRO 10.1/Tab S 10.5 / Acer Iconia Tab A3-A20 / Sony Xperia Tablet S).
  • The tablet can be fixed on both sides of the case. Each side is made in different colours.
  • One of the slimmest universal covers.
  • The case is manufactured of a high quality polyurethane using seamless technology with high-frequency welding.
  • This technology increases the life of the case.
  • The mounting system is made of elastic and solid silicone. Tablet can be easily placed and pulled out.
  • The front flap rolls up and becomes a solid stand. The tablet can be fixed in two different  positions.
  • For many tablets, you can use the camera without removing it from the case.
  • Easy access to all buttons, (usb) ports and loudspeaker.

 Min. / Max. Interior Dimension (mm):

155 x 240 / до 178 x 258

Manufacturer Part Number
3127WHITE
EAN/UPC
6908292031273
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Material: Polyurethane

Dimensions: 184x260x15 mm
Product Weight: 0.21 kgs