
Connectivity from the data center to the desktop, and beyond.
For performance designed to last the lifetime of your cabling system, choose Black Box. You'll get high-performance copper and fiber cabling solutions for structured cabling systems, data centers, industrial environments, multimedia systems, datacomm connections, and more, including custom cables.
Note:
Attenuation : 49.5 dB/100 m at 250 MHz
Capacitance Unbalance (Pair to Ground) : 330 pF/100 m
Conductor : 26 AWG, stranded, bare copper
Diameter : 0.24" (6.1 mm)
Impedance : 100 ± 15 ohms at 250 MHz
Jacket : Flame-retardant PVC (CM)
Mutual Capacitance : 5600 pF/100 m
NEXT : 38.3 dB/100 m at 250 MHz
PS-NEXT : 36.3 dB/100 m at 250 MHz
RoHS : Yes
Standards : UL® E164469-XX; TIA/EIA-568-B.2-1 CAT6; ISO/IEC 2nd Edition 11801 Class E; IEC 6-332-1-2; CENELEC EN 50173-1; CENELEC EN 50288-5-2; 2002/95/EC (RoHS)