E410-B0105 Desktop Computer

Slim and Eco-friendly Mini PC With Enhanced Productivity and Graphics

  • Windows 10 Pro or other editions available
  • Intel® Celeron® N3150 processor for enhanced energy efficiency and graphics performance
  • Ultra-realistic 4K/UHD visuals and dual display support
  • Efficient ASUS Software Management Tools
  • Budget friendly solution with enhanced productivity
  • Sleek and clean 1L compact PC with rotatable VESA-mount
  • Rich array of I/O ports for a myriad of business peripheral devices
Enhanced Productivity Upgraded Performance and Expandability

Smart Performance

Powered by the next generation Intel® Celeron® N3150 quad-core 1.6GHz SoC processor (2M Cache, up to 2.08GHz), significantly faster and more efficient than the previous Intel® Celeron® processors, E410 delivers easy multitasking and enhanced performance.

Front USB 3.0 Ports

USB 3.0 transfers data 10X faster than USB 2.0 while maintaining complete backward compatibility. The E410 features front USB 3.0 ports, allowing you to transfer data with ultimate speed and ease. It delivers data transfer rates up to 6Gb/s each.

ASUS WebStorage: Up to 100GB free space

Share your pictures, music and movies with 100GB free space for 1 year, wirelessly share your files across multiple devices. With a keyword search, you can find the relevant files in no time. Record and upload the important meeting notes with snap shots, and then access them on any devices.

Built-in COM ports

On board COM port provides the elasticity for peripheral devices, including bar code scanners, printers, LED text displays, etc.

Rotatable VESA-mount

The ASUS Mini PC features a sleek design and extremely light weight, only 0.7kg (1.4 lb). ASUS Mini PC is simple, chic, and even thinner than a book !

Sleek and Clean Design

The ASUS EeeBox features a sleek design and extremely light weight, only 0.7kg (1.4 lb). ASUS EeeBox is simple, chic, and even thinner than a book!

Ultra-realistic 4K/UHD visuals and dual display support

The Mini PCs feature D-sub and HDMI output ports with dual display support. On two separate screens make you more productive. The E410 also supports 4K/UHD resolution display, making it a perfect option for digital signage.

Business-Class Management

ASUS Software Management Tools for Simplified System Maintenance

ASUS Business Manager: One Stop Management and Data Protection

ASUS Business Manager is a set of program utilities for performing maintenance and optimization tasks to PCs. This software package features a one-page interface to access system monitoring tools, BIOS updates, USB Blocker data movement controls, and energy-saving controllers.

Easily set up password protection for your data with UEFI BIOS

UEFI BIOS not only provides a mouse-controlled interface that enables more flexible and convenient input, but also combines system management tools like HDD password protection and I/O port activation. A user-friendly graphics-based BIOS interface offers easier system tweaking and greater storage support.

ASUS Watchdog Timer

ASUS Watchdog Timer ensures the system will always run, non-stop. ASUS Watchdog Timer automatically reboots the system should it suffer an OS hiccup, to make sure remote systems keep working and don’t require expensive personnel maintenance.

Manufacturer Part Number
E410-B0105
EAN/UPC
4712900165913
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating System

  • Windows 10 Pro
  • Windows 8.1 Pro
  • DOS
CPU
  • Intel® Celeron® N3150, 1.6GHz, 4 Cores!
Chipset
  • Integrated
Graphic
  • Intel® HD Graphics
Memory
  • 1 x SO-DIMM
  • 2 GB Up to 8 GB
Storage
  • 500GB Up to 1TB
  • Up to 128GB SSD
Audio
  • High Defination Audio Codec
Front I/O Ports
  • 1 x 4 -in-1 Card Reader
  • 1 x Headphone
  • 1 x Microphone
  • 2 x USB 2.0
  • 2 x USB 3.0
Back I/O Ports
  • 1 x HDMI1 x VGA
  • (D-Sub)-Out
  • 1 x RJ45 LAN
  • 1 x COM Port(Serial Port)
  • 1 x Kensington Lock
  • 1 x DC-in
  • 1 x External Wi-Fi antenna
Power Supply
  • 45 W Power adaptor
Dimensions
  • 219 x 172.5 x 29 mm (WxDxH)
Weight
  • 0.69 kg
Color
  • Black
Accessories
  • AC Adaptor
  • Warranty Card
  • Quick Manual
  • VESA Mount Kit
Certificates
  • BSMI/CB/CE/FCC/UL/CCC/Energy Star/CECP/C-Tick/WiFi/RF/CSA