1x1 to 4x4 3G HD–SDI over Fiber Optic Matrix Switcher

The VS−44FO is a matrix switcher for 3G HD−SDI video signals over fiber optical cable. The unit can switch any or all inputs to any or all outputs.

  • Max. Data Rate — 3Gbps.
  • HDTV Compatible.
  • Optional SFP Modules — Maximum of 4 can be installed. Minimum of 1 is required.
  • Genlock Looping Input.
  • Selectable Sync Signal Termination.
  • Automatic Reclocking and Equalization.
  • Active Input™ Reporting — Each input button on the front panel automatically lights up when the unit detects a video signal on that input. Red indicates a standard definition (SDI) input signal and blue indicates a high definition (HD–SDI) input signal.
  • Multiple Memory Locations — Stores multiple switches as presets (salvos) to be recalled and executed when needed.
  • Take Button — Executes multiple switches all at once.
  • Vertical Interval Switching — Compliant with SMPTE RP–168.
  • Range — 2–40km depending on SFP modules installed.
  • Built–in Black Burst Generator.
  • Compatible Transmitter & Receiver — 690T & 690R.
  • Flexible Control Options — Front panel, RS–232 (with K–Router™ Windows®–based software), RS–485, Ethernet and IR remote (included).
  • Worldwide Power Supply — 100–240V AC.
  • Standard 19” Rack Mount Size — 1U. Rack "ears" included.



Manufacturer Part Number
VS-44FO
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUTS

  • 4 LC connectors for single mode fiber cable

OUTPUTS

  • 4 LC connectors for single mode fiber cable

GENLOCK

  • 1Vpp/75Ω (looping) with termination switch

DATA RATE

  • 3Gbps per channel

CONTROLS

  • Front–panel, RS–232, RS–485, Ethernet, remote infrared

OPERATING TEMPERATURE

  • 0° to +40°C (32° to 104°F)

STORAGE TEMPERATURE

  • –40° to +70°C (–40° to 158°F)

HUMIDITY

  • 10% to 90%, RHL non–condensing

POWER CONSUMPTION

  • Universal, 100–240V AC, 50/60Hz 13VA

INCLUDED ACCESSORIES

  • Power cord, rack “ears” and IR remote control transmitter

OPTIONS

  • SFP–IN/OUT–2KM SFP Fiber Optic Module SM 2km 3G HD–SDI Tx/Rx SFP–IN/OUT–40KM SFP Fiber Optic Module SM 40km 3G HD–SDI Tx/Rx Video SFP supports pathological patterns

PRODUCT DIMENSION

  • 19" x 7.20 x 1U (43.6cm x 18.30cm 4.36cm) W, D, H

PRODUCT WEIGHT

  • 1.7kg (3.6lbs) approx

SHIPPING DIMENSION

  • 55.00cm x 27.60cm x 10.70cm (21.65" x 10.87" x 4.21" ) W, D, H

SHIPPING WEIGHT

  • 2.6kg (5.7lbs) approx