Executive Leather/Nylon Case

Accommodates up to 17” Notebooks Top-Loading design Includes sleeve for 12.1” Notebooks Convenient workstation with expandable file section Weight 5 lbs

Manufacturer Part Number
PA845A
EAN/UPC
0829160296838,829160296838
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions (W x D x H): 15.0 x 17.75 x 5.62 in
Weight: 5.33 lb