Universal Tablet Mobile ViewStand w/Locking Casters (Black)

Universal Tablet Mobile Floor Stand for most 7"-10" tablets with weighted wheel base, height adjustment pole, 3" Locking Caster, Black.

Features:

  • Rolling weighted base stand with 3" locking casters allow for sturdy yet mobile hands free use of tablet
  • Height adjustable pole, 360 degrees of rotation and swivel, and up to 165 degrees of tilt allow for the most comfortable and ergonomic viewing position
  • Universal bracket is spring loaded to ensure tight and secure fit for most 7"-10" tablets on the market
  • Unique interchangeable design of universal tablet bracket allows for simple and modular use with any Aidata brand tablet stand or mount through patented adapter mechanism
  • Height adjustable pole adjusts from 37.3"-58.5"

Manufacturer Part Number
US-2123RB
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Rolling weighted base stand with 3" locking casters allow for sturdy yet mobile hands free use of tablet
  • Height adjustable pole, 360 degrees of rotation and swivel, and up to 165 degrees of tilt allow for the most comfortable and ergonomic viewing position
  • Universal bracket is spring loaded to ensure tight and secure fit for most 7"-10" tablets on the market
  • Unique interchangeable design of universal tablet bracket allows for simple and modular use with any Aidata brand tablet stand or mount through patented adapter mechanism
  • Height adjustable pole adjusts from 37.3"-58.5"