Laptop/Tablet Riser (Black/Red)

Laptop/Tablet Riser with collapsable design, multiple view angle adjustments, Black/Red.

Features:

  • Laptop/Tablet Riser elevates your laptop at 6 different viewing angles up to 40 degrees to provide the most comfortable and ergonomic usage position
  • Flow-through design assists with heat dissipation
  • Folds flat for compact storage and portability
  • Suitable for use with ultrabooks or tablet

Manufacturer Part Number
NS011BR
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Clean and simple ergonomic foot rest
  • Sturdy high-impact plastic material
  • Foot platform: 45cm x 34.5cm
  • Knobs adjust angle (10 / 15 / 20 / 25 degrees)
  • Rubber-padded base prevents footrest from sliding around