The Art of Power
The stunningly-beautiful ZenBook Pro UX501 doesn’t just lead its class - it redefines it. Using the best materials, the finest craftsmanship and the most advanced high-performance components, ZenBook Pro has jaw-dropping style and breathtaking performance. The timelessly-elegant design of the ZenBook family, with the iconic spun-metal finish echoing the spirit of Zen, is subtly enhanced with brilliant diamond-cut highlights and brushed-metal surfaces that add a touch of sophistication. The elegant theme is continued in the stylish ripple-effect pattern laser-engraved on its surface. ZenBook Pro is more than an incredibly-powerful laptop - it’s a true work of art.
See the Finest Details.
4K/UHD display with incredible pixel density
With an astonishing resolution of 3840 by 2160 pixels — that’s four times more than Full HD — the state-of-the-art 4K/UHD display on ZenBook Pro is something you’ll never tire of looking at. We’ve engineered 282 pixels into every single inch of the screen to make sure that everything is pin-sharp, from the finest details in photos and videos to the tiniest text.
Seeing is Believing
4K/UHD display brings every detail to life
The stunning 4K/UHD display gives your eyes a visual treat, whether you’re reading text, viewing photos or watching videos. The amazing resolution makes photo or video editing so much easier, with every tiny detail pin-sharp and crystal-clear. And when you’re web browsing, everything —even the smallest text — is easily visible!
More colors.
Better colors.
100% sRGB display for superb color accuracy
ZenBook Pro’s display features an ultra-wide color gamut of 72% NTSC, 100% sRGB and 96% Adobe RGB. In plain language, this means it can display more colors, more accurate colors and more vivid colors than any standard display. IPS technology ensures that contrast and color reproduction are not degraded at wide viewing angles up to 178 degrees, and with factory-calibrated color temperature for consistent color, ZenBook Pro sets a new standard for laptop displays.
Note:
Processor