Finisar CFP Module

This FinisarĀ® FTLC1183RDNL compatible CFP transceiver provides 100GBase-LR4 throughput up to 10km over single-mode fiber (SMF) at a wavelength of 1310nm using a LC connector. It is guaranteed to be 100% compatible with the equivalent FinisarĀ® transceiver. This easy to install, hot swappable transceiver has been programmed, uniquely serialized and data-traffic and application tested to ensure that it will initialize and perform identically. Digital optical monitoring (DOM) support is also present to allow access to real-time operating parameters. All of our transceivers are Trade Agreements Act (TAA) compliant. We stand behind the quality of our products and proudly offer a limited lifetime warranty.

Manufacturer Part Number
FTLC1183RDNL-AO
EAN/UPC
0821455540169,821455540169
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatible OEM: FinisarĀ®
Compatible With OEM Part Number(s): FTLC1183RDNL
Connector: LC
DOM: DOM
Form Type: CFP
HTS-Harmonized Code: 8517.62.0050
Media: SMF
Product Shipping Dimension(HxWxD): 7.75 in. x 5.25 in. x 1.25 in.
Product Shipping Weight(LB): 1.2
Reach: 10km
Speed: 100GBase
Speed Description: 100-Gigabit
Transceiver Type: LR4
UNSPSC Code: 43201553
Wavelength: 1310nm
UPC Code: 821455540169