Battery: Primary 9-Cell 90 W/HR LI-ION For Selected Dell Systems

Overview

Lithium-Ion batteries are longer lived than conventional batteries and do not require replacement as often. This 9-Cell Lithium-Ion battery from Dellâ„¢ helps you power up your system for business trips and vacations. With a capacity of 90 WHr this battery lets you work seamlessly when you are on the move. This product has been tested and validated on Dell systems . It is supported by Dell Technical Support when used with a Dell system.

  • Provides 90 WHr capacity
  • Offers reliable power for dependable performance
  • Powers up your system for business trips and vacations
  • This product has been tested and validated on Dell systems to ensure it will work with your computer
  • Supported by Dell Technical Support when used with a Dellâ„¢ system
Compatible with :
  • Latitude E6400 ATG / E6510 / E6410 / E6400 / E6500
  • Precision M4400 / M4500 / M2400

Manufacturer Part Number
1M215
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Quick Specs


Device Type: Laptop battery
Battery: Lithium Ion 9-cell - 90 Wh
Batteries Qty: 1
Designed For: Latitude E6400, E6400 ATG, E6400 XFR, E6410, E6410 ATG, E6500, E6510; Precision Mobile Workstation M2400, M4400, M4500

General


Device Type: Laptop battery

Battery


Quantity: 1
Technology: 9-cell Lithium Ion
Capacity: 90 Wh

Compatibility Information


Designed For: Dell Latitude E6400, E6400 ATG, E6400 XFR, E6410, E6410 ATG, E6500, E6510
Dell Precision Mobile Workstation M2400, M4400, M4500