SuperNOVA 650 P2 Power Supply

The unbeatable performance of the EVGA SuperNOVA P2 power supply line is now available in 850, 750 and 650 watt versions. Based on the award winning P2 power supplies. these units feature 80 Plus Platinum rated efficiency, and clean. continuous power to every component. The ECO Control Fan system offers fan modes to provide absolutely zero fan noise during low to medium load operations. Backed by an award winning 10 year warranty. and 100% Japanese capacitor design, the E VGA SuperNO VA 850, 750 and 650 P2 power supplies offer unbeatable performance at an unbeatable value. 

Manufacturer Part Number
220-P2-0650-X1
EAN/UPC
0843368034719,843368034719
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Cable Length
ATX Cable: 1x 600mm (m)
EPS Cable: 1x 700mm, 850mm (m)
PCIE Cable: 2x 700mm, 850mm (m)
SATA Cable: 3x 500mm, 600mm, 700mm (m)
Four-Pin Peripheral Cable: 2x 500mm, 600mm, 700mm (m)
Floppy Adapter: 1x 100mm
AC Power: 1x 1500mm (m)
Modular Cable Type: Full

Connector Quantity
24 Pin ATX: 1x
EPS (CPU): 2x 8pin (4+4)
PCIE: 2x 8pin (6+2), 2x 6pin
SATA: 9x
Four-Pin Peripheral: 6x
Floppy: 1x

Additional Details
Operating Temperature: 0° to 50° C
Japanese Capacitors: 100%
ECO Mode: Yes
MTBF: 100,000 Hours
Net Weight: 6 lbs
Size: 86mm (H) x 150mm (W) x 165mm (L)
Approvals: TUV, CB, CE, FCC, RCM, cTUVus, WEEE, RoHS
Compliance with ErP Lot 6 2013 Requirement
Fan Size / Bearing: 140mm Double Ball Bearing