Wireless N300 Range Extender

Boost the Wi-Fi signal of your existing home network to eliminate dead zones

Why you want it

N300

Up to 300Mbps for a fast and reliable connection throughout your home.

Coverage

Extend the range of your existing Wi-Fi network.

Easy Setup

As easy as the touch of a button.


Backwards Compatible

Works with any existing Wi-Fi network.

Manufacturer Part Number
DAP-1120
EAN/UPC
0790069420023,790069420023
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards

  • IEEE 802.11n
  • IEEE 802.11g

Antenna Type

  • 2 Internal Antennas

Security

  • Wi-Fi Protected Access (WPA, WPA2)®
  • Wi-Fi Protected Setup™ (WPS)

Device Management

  • Web UI
  • Internet Explorer® v6 or higher
  • Mozilla® Firefox®
  • Google Chrome
  • Safari

LEDs

  • Power/Status

Certifications

  • FCC
  • Wi-Fi®

Dimensions

  • 2.11” x 1.65” x 1.89”
  • (53.5 x 42 x 48mm)

Weight

  • 2.56 oz (72.57g)

Warranty

  • 1-Year Limited