USB 3.0 SuperSpeed Panel-Mount Type-A Extension Cable (M/F), 1 ft

The Tripp Lite U324-001-APM USB 3.0 SuperSpeed Panel-Mount Type-A Extension Cable allows you to mount a female USB-A port in a fixed location, such as the front panel of a computer or the faceplate on a kiosk or podium. It’s ideal for connecting a USB-A device to an internal or external hard drive or extending the length of an existing USB-A connection.

The cable connects two USB-A devices, such as computers, keyboards, external hard drives and flash drives. It supports data transfer rates up to 5 Gbps—ten times the speed of USB 2.0—as well as more efficient power. The cable’s bi-directional data interface allows data to flow both directions simultaneously, increasing theoretical bandwidth by ten times.

Backward compatible with earlier USB generations, the one-foot U324-001-APM features premium foil and braid shielding to deliver reliable, error-free signal quality and protection from EMI/RFI interference. Molded nickel-plated connectors with gold-plated copper contacts ensure excellent conductivity. Integral strain relief ensures the cable and connectors last a long time. A rugged PVC jacket protects twisted 28 AWG data lines and 24 AWG power lines.

Manufacturer Part Number
U324-001-APM
EAN/UPC
0037332191120,037332191120
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OVERVIEW

Cable Type: USB


INPUT

Cable Length (ft.): 1


PHYSICAL

Color: Blue


CONNECTIONS

Connector A: (1) USB 3.0 A (MALE)
Connector B: (1) USB 3.0 A (FEMALE)


SPECIAL FEATURES

Chromebook Compatible: Yes


WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty