No more carrying around separate adapters for various monitors, projectors and televisions. The P137-06N-HDV-4K Mini DisplayPort 1.2 to VGA/DVI/HDMI All-in-One Converter Adapter connects your laptop or tablet’s Mini DisplayPort or Thunderbolt™ to a VGA, DVI or HDMI display. Ideal for Thunderbolt™ /Mini DisplayPort equipped laptops, Chromebooks, MacBooks and Microsoft Surface. Mac 10.11, Windows 10 Compatible. The simple all-in-one solution for displaying content on a larger screen, the P137-06N-HDV-4K is ideal for trade shows, classrooms, lecture halls and other presentations. This all-in-one unit contains separate female DVI-D, HD15 and HDMI ports. It supports video resolutions up to 2560 x 1600 (dual-link DVI-D); 1920 x 1200, including 1080p (HD15); and 4K x 2K Ultra High Definition up to 3840 x 2160 (HDMI). It also supports 36-bit Deep Color (12 bits per channel). The P137-06N-HDV-4K is compatible with laptops, tablets and other devices equipped with a female Mini DisplayPort or Thunderbolt port. It’s completely plug-and-play with no software or drivers to install or external power supply needed. With its small size and built-in cable, the P137-06N-HDV-4K is perfect for stowing in your laptop bag and carrying to school, the office or the latest trade show
Note:
CONNECTIONS
Connector A: MINI DISPLAYPORT (MALE)
Connector B: DVI-D DUAL-LINK (FEMALE) (WIRED TO DVI-D SINGLE-LINK)
Connector C: HD15 (FEMALE)
Connector D: HDMI (FEMALE)
Product Warranty Period (Worldwide): 1-year limited warranty