Ubiquiti Networks launches the latest generation of airMAX® CPE (Customer Premises Equipment), the PowerBeam® ac.
Improved Noise Immunity
The PowerBeam ac directs RF energy in a tighter beamwidth. With the focus in one direction, the PowerBeam ac blocks or spatially filters out noise, so noise immunity is improved. This feature is especially important in an area crowded with other RF signals of the same or similar frequency.
Integrated Design
Ubiquiti’s InnerFeed® technology integrates the radio into the feedhorn of an antenna, so there is no need for a cable. This improves performance because it eliminates cable losses. Featuring high performance and innovative mechanical design, the PowerBeam ac is versatile and cost‑effective to deploy.
Note:
Dimensions 325 x 325 x 256 mm (12.8 x 12.8 x 10.1")
Weight 1.203 kg (2.65 lbs)
Power Supply 24V, 0.5A Gigabit PoE
Max. Power Consumption 5.5W
Power Method Passive PoE (Pairs 4, 5+; 7, 8 Return)
Supported Voltage Range 20-26VDC
Operating Frequency Worldwide USA: U-NII-1 USA: U-NII-2A USA: U-NII-2C USA: U-NII-3
5150 - 5875 MHz 5150 - 5250 MHz* 5250 - 5350 MHz* 5470 - 5725 MHz* 5725 - 5850 MHz*
Gain 22 dBi
Networking Interface (1) 10/100/1000 Ethernet Port
Processor Specs Atheros MIPS 74Kc, 560 MHz
Memory 64 MB DDR2, 16 MB Flash
LEDs (1) Power, (1) LAN, (4) WLAN
Signal Strength LEDs Software-Adjustable to Correspond to Custom RSSI Levels
Max. VSWR 1.5:1
Channel Sizes PtP Mode PtMP Mode
10/20/30/40/50/60/80 MHz 10/20/30/40 MHz
Polarization Dual Linear
Enclosure Outdoor UV Stabilized Plastic
Mounting Pole-Mount (Kit Included)
Wind Loading 145.2 N @ 120 km/h (33 lbf @ 75 mph)
Wind Survivability 120 km/h (75 mph)
ESD/EMP Protection Air: ± 24 kV, Contact: ± 24 kV
Operating Temperature -40 to 70° C (-40 to 158° F)
Operating Humidity 5 to 95% Noncondensing
Wireless Approvals FCC, IC, CE
RoHS Compliance Yes
Salt Fog Test IEC 68-2-11 (ASTM B117), Equivalent: MIL-STD-810 G Method 509.5
Vibration Test IEC 68-2-6
Temperature Shock Test IEC 68-2-14
UV Test IEC 68-2-5 at 40° C (104° F), Equivalent: ETS 300 019-1-4
Wind-Driven Rain Test ETS 300 019-1-4, Equivalent: MIL-STD-810 G Method 506.5