Incorporating advanced engineering with proprietary airMAX ac technology, the PowerBeam® ac ISO is ideal for deployments requiring maximum performance and RF isolation.
Performance Breakthrough
airMAX® ac products offer improved latency, noise immunity, scalability and significantly increased throughput performance.
Innovative Mechanical Design
The integrated isolator design improves RF isolation to spatially filter out interference, and the metal-plated interior of the rear housing enhances RF shielding.
Superior RF Isolation
Compare the two near-field plots, and note the superior performance of the integrated RF isolator. Both near-field plots are displayed in watts and use a linear scale.
Superior Processing
Ubiquiti's airMAX® engine with custom IC dramatically improves TDMA latency and network scalability. The custom silicon provides hardware acceleration capabilities to the airMAX scheduler, to support the high data rates and dense modulation used in airMAX ac technology.
Advanced Software Technology
Ubiquiti’s airMAX® technology is proven in millions of deployments worldwide, exhibiting outstanding performance in outdoor environments. The TDMA airMAX protocol enables unprecedented scalability, high throughput and low latency in unlicensed, multipoint networks.
Note:
Frequency: 5 GHz
Throughput: 450+ Mbps
Range: 20+ km