The 2201L offers a flexible, space-saving design, HD wide-aspect ratio 22-inch LCD touchmonitor with Windows 7 and 8 multi-touch interactivity. Well-suited to meet durability as well as aesthetic requirements for front-of-store, back office, kiosk and even out-of-store applications, the Elo TouchSolutions 2201L offers real versatility for a variety of retail and hospitality interactive solutions including:
The 2201L features a choice of touchscreen technologies: IntelliTouch Plus multi-touch for an accurate two-touch response and vivid images; iTouch for a seamless, glass-to-edge zero-bezel design or projected capacitive (PCAP) for a durable, zero-bezel, glass-to-edge surface with multi-touch. And, instead of the high energy use CCFL backlights of other touchmonitors, the 2201L is set apart by using state-of-the-art LED technology to reduce energy usage.
Wide-aspect displays like the Elo Touch Solutions 2201L are easier to use and incorporate into the workplace than traditional desktop touchmonitors. Wide-screen format displays allow extra content on the screen and are quickly becoming preferred in corporate environments for publishing and dual window applications, and are popular in public venue environments due to a high-definition cinematic-like experience.
Note:
Model: 2201L
Form factor: Desktop
Display: 22" diagonal, Active matrix TFT LCD
with LED backlights
Aspect ratio : 16:9 Widescreen
Useful screen area: Horizontal: 18.8" (477 mm)
Vertical: 10.6" (268 mm)
Monitor dimensions
(with stand): Width: 21.7" (551 mm)
Height: 15.4" 392 mm)
Depth: 7.6" (193 mm)
Native (optimal) resolution: 1920x1080
Other supported resolutions: 640x480 60Hz
720x576 50Hz
800x600 56, 60Hz
1024x768 60Hz
1280x720 50, 60Hz
1280x960 60Hz
1280x1024 60Hz
1366x768 60Hz
1440x900 60Hz
1680x1050 60Hz
1920x1080 50, 60Hz
Colors: 16.7 million
Brightness
(typical): LCD panel: 250 nits
PCAP: 225 nits
Response time - total (typical): 5 msec
Viewing angle
(typical): Horizontal: ±85° or 170° total
Vertical: ±80° or 160° total
Contrast ratio (typical): 1000:1
On-screen display (OSD): Controls: Menu, Up, Down, Select
Settings: Brightness, Contrast, Clock, Phase, H-position, Vposition, Auto-Adjust, Aspect Ratio, Sharpness, Color Temperature, OSD Timeout, OSD Language, OSD Rotation, Volume, Mute, Recall Defaults, Video Source
Languages: English, French, Italian, German, Spanish, Simplified Chinese, Traditional Chinese, Japanese
Lockouts: OSD, Power
Accessible through switches on the bottom.
Input Video: Analog VGA on Female DE-15 connector
Digital DVI on Female DVI-D connector
Horizontal Sync Frequency Range: 32-80KHz
Vertical Sync Frequency Range: 50-75 Hz
Power supply: DC (external power adapter included with unit)
Input voltage : AC/DC Adapter: 100-240 VAC, 50/60 Hz
Monitor: 12 VDC ±5%
Input connector: AC/DC Adapter: IEC 60320 C14
Monitor: Coaxial power jack (2 mm pin diameter, 6.5 mm barrel diameter, 10 mm barrel length)
Power consumption (typical): 29W
Speakers: Two 2W internal speakers
Audio input connector : One 3.5mm TRS jack
Headphone output connector : One 3.5mm TRS jack
Shipping Box Dimensions: Width: 20.5" (520 mm)
Depth: 27.2" (690 mm)
Height:11.0" (280 mm)
Weight: Actual: 16.5 lb (7.5 kg)
Shipping: 27.6 lb (12.5 kg)
Temperature: Operating: 0°C to 40°C (32°F to 104°F)
Storage: -20°C to 60°C (-4°F to 140°F)
Humidity
(noncondensing): Operating: 20%-80%
Storage: 10%-90%
Enclosure Color: Black
MTBF: 50,000 hours demonstrated