VOID RGB USB Dolby 7.1 Gaming Headset

Comfort. Redefined.

Enter the VOID—the innovative family of advanced gaming headsets from Corsair. Whether you choose wireless, USB, or stereo powered audio gear, you will always be one step ahead of your enemies.

Corsair VOID headsets not only feature great sound but are comfortable enough to stay on your head for long gaming sessions. The fast forward design features light weight, contoured ear cups, and other leading edge tech. Corsair VOID headsets are the ultimate synthesis of performance and comfort.

Manufacturer Part Number
CA-9011139-NA
EAN/UPC
0843591057592,843591057592
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HEADPHONE
Warranty Two years
Frequency Response 20Hz - 20 kHz
Impedance 32k Ohms @ 1 kHz
Drivers 50mm
Connector USB
Cable Length 1.8m

MICROPHONE
Type Unidirectional noise cancelling
Impedance 2.2k Ohms
Frequency Response 100Hz to 10kHz
Sensitivity -37dB (+/-3dB)