Carbide Series Clear 400C Compact Mid-Tower Case

Cool, Clear, and Compact.

We’ve engineered the Carbide Clear 400C to pack all the performance and expandability you need into a beautifully compact case design. Put your components on display through the gorgeous, full-size window panel that opens with a touch — and keep it all running cool and quiet with Direct Airflow technology.

Manufacturer Part Number
CC-9011081-WW
EAN/UPC
0843591068529,843591068529
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty: Two years
Weight: 8.2kg
Case Form Factor: Mid-Tower
Dimensions: 425mm x 215mm x 464mm
Case Motherboard Support: Mini-ITX, MicroATX, ATX, E-ATX
Maximum GPU Length: 370mm
Maximum CPU Cooler Height: 170mm
Maximum PSU Length: 200mm
Case Expansion Slots: 7
Case Drive Bays:

  • (x2) 3.5in
  • (x3) 2.5in

Case Material: Steel
Case Power Supply: ATX (not included)
External Connections:

  • (x2) USB 3.0
  • (x1) Headphone Port
  • (x1) Microphone Port

Fan Mount Locations:

  • Front: (x3) 120mm or (x2) 140mm
  • Top: (x2) 120/140mm
  • Rear: (x1) 120mm

Fans Included:

  • Front: (x1) 140mm
  • Rear: (x1) 120mm

Radiator Mount Locations:

  • Front: 360mm
  • Top: 240mm
  • Rear: 120mm

Compatible Corsair Liquid Coolers: H55, H60, H75, H80i, H90, H100i, H105, H110