NVIDIA GeForce GT 610 Graphic Card

  • Powered by NVIDIA GeForce GT 610 GPU
  • Integrated with the first 2048MB DDR3 memory and 64-bit memory interface
  • Core Clock: 810 MHz
  • Features Dual-Link DVI-I / HDMI / D-Sub
  • Support PCI Express 2.0 bus interface
  • System power supply requirement: 300W

Manufacturer Part Number
GV-N610-2GI
EAN/UPC
0889523003459,889523003459
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Chipset: GeForce GT 610
Memory Clock: 1333 MHz
Process Technology: 40 nm
Memory Size: 2048 MB
Memory Bus: 64 bit
Core Clock: 810 MHz
Card Bus: PCI-E 2.0
Memory Type: DDR3
DirectX: 12
OpenGL: 4.3
PCB Form: Low Profile
Digital max resolution: 2560 x 1600
Analog max resolution: 2048 x 1536
Multi-view: 2
I/O: Dual-link DVI-I*1 / HDMI*1 / D-Sub*1
Card size: H=24, L=145, W=106 mm
Power requirement: 300W