45-Watt 3-Prong AC Adapter with 3-ft US Power Cord

This product is NEW, pulled from undeployed systems - Does not come in MFG original retail packaging.

Overview

Stop lugging your AC adapter back and forth between home and office. Get a second AC adapter for your notebook and keep one in the office and one for home or travel.

With stylish and comfortable shape, the 45-Watt AC Adapter from Dellâ„¢ is specia

Manufacturer Part Number
D0KFY
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs:

Device Type: Power adapter - external

Power Capacity: 45 Watt

Manufacturer Warranty: 1 year warranty

General:

Device Type: Power adapter - external

Power Device:

Power Capacity: 45 Watt

Miscellaneous:

Cables Included: 1 x power cable - 3 ft

Features: LED indicators

Manufacturer Warranty

Service & Support:1 year warranty

Service & Support Details:Limited warranty - 1 year