Privacy Filter for 19.5" Widescreen Monitor (16:10)

3M privacy and protection products work simply and beautifully on most of today's monitors to help protect your screens, and help keep the information displayed on them private. Ingenious microlouver technology delivers world-class effective privacy. You get crisp image clarity on your monitor, while visual hackers with side views are kept in the dark.

Manufacturer Part Number
OFMDE001
EAN/UPC
0051128006078,051128006078
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Anti-Glare:‎ Yes‎
Anti-Reflective:‎ No‎
Catalog Number:‎ OFMDE001‎
Color‎: Black‎
Device Brand:‎ Dell‎
Device Type‎: Desktop Monitor‎
Display Diagonal:‎ 19.5 inches‎
Durable Screen Protection:‎ Yes‎
Filter Type:‎ Frameless‎
Privacy‎: Yes‎
Reduces Glare:‎ Yes‎
Scratch Resistant:‎ Yes‎
Screen Attachment:‎ Adhesive Strips‎
Viewing Area Dimensions (width x height):‎ 16 1/2" x 10 3/8"‎
Viewing Area Dimensions - Metric (width x height)‎: 419 mm x 263 mm‎
Warranty Period‎: Limited 1-year warranty‎