Aironet 3702i Wireless Access Point

With the industry’s only enterprise class 4x4 MIMO, three-spatial-stream access points that support the IEEE’s new 802.11ac specification, the Cisco Aironet 3700 Series delivers industry-leading performance and a High Density Experience (HD Experience) for both the enterprise and service provider markets. The Aironet 3700 Series extends support to a new generation of Wi-Fi clients, such as smartphones, tablets, and high-performance laptops that have integrated 802.11ac support.

In its first implementation, 802.11ac wave 1 provides a rate of up to 1.3 Gbps, roughly triple the rates offered by today’s high-end 802.11n access points. This provides the necessary foundation for enterprise and service provider networks alike to stay ahead of the performance and bandwidth expectations and needs of their wireless users.

Due to its convenience, wireless access is increasingly the preferred form of network connectivity for corporate users. Along with this shift, there is an expectation that wireless should not slow down user’s day-to-day work, but should enable a high-performance experience while allowing users to move freely around the corporate environment.

By Utilizing a Purpose-built Innovative Chipset with the Best-in-class RF Architecture for a High Density Experience (HD Experience).

Manufacturer Part Number
AIRAP3702I-UXK910C
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Integrated antenna
● 2.4 GHz, gain 4 dBi, internal omni, horizontal beamwidth 360°
● 5 GHz, gain 4 dBi, internal omni, horizontal beamwidth 360°

External antenna (sold separately)
● Certified for use with antenna gains up to 6 dBi (2.4 GHz and 5 GHz)
● Cisco offers the industry's broadest selection of antennas, delivering optimal coverage for a variety of deployment scenarios

Interfaces
● 10/100/1000BASE-T autosensing (RJ-45)
● Management console port (RJ-45)

Indicators
● Status LED indicates boot loader status, association status, operating status, boot loader warnings, boot loader errors

Dimensions (W x L x H)
● Access point (without mounting bracket): 8.7 x 8.7 x 2.11 in. (22.1 x 22.1 x 5.4 cm)

Weight
● 2.5 lb (1.13 kg)