AC1200 Gigabit Dual-Band Wi-Fi Router with USB Port & VPN

  • AC1200 High-Speed: Next generation 802.11ac Wi-Fi standard
  • 5 Modes in 1: Router, Access Point, Wi-Fi Range Extender, Wi-Fi Bridge and WISP
  • Backward Compatible: Compatible with 802.11a/b/g/n standards
  • Concurrent Dual-Band: Wireless connectivity for 2.4GHz and 5GHz
  • Gigabit: 5-port gigabit Ethernet connectivity
  • VPN (Virtual Private Network): Access secure, remote networks from anywhere and protect privacy on public Wi-Fi and bypass Internet censorship
  • USB Port: Storage & FTP file or printer sharing as your own private, secure cloud
  • Multiple SSIDs & VLAN: Supports up to 10 SSIDs (2.4GHz x 5 & 5GHz x 5) and provides security and protecting confidential or critical network resources (Access point mode only)
  • Guest Network: Provides secure & private connectivity while isolating guests from your primary network (Router mode only)
  • Smart iQ Setup: Smart, automatic and quick web-based installation with no CD required from any smartphone, iPad, tablet, or PC
  • iQoS Bandwidth Management: Efficient and effective internet bandwidth management
Modern homes and businesses need high-performance, reliable and secure Wi-Fi. The BR-6478AC V2 dual-band 802.11ac router features the latest 11ac standard for faster, better Wi-Fi and built-in VPN support to make VPN access easy across all of your devices. Easy, secure access to remote networks from anywhere as well as privacy, security and freedom from regional restrictions online. The improved V2 design also features a new USB port for file & printer-sharing across your network. Attach a USB hard-drive for central NAS (Network Attached Storage) access on any device in your network and stream content at lightning, lag-free 11ac speeds.

Next-Generation Wireless Networking
The Edimax BR-6478AC V2 router supports the next generation IEEE 802.11ac wireless standard, meaning higher data rates in the 5GHz band. With 300Mbps speeds in the 2.4GHz band and 867Mbps speeds in 5GHz, the BR-6478AC V2 is ideal for HD video streaming and large file transfers. The router is also backward compatible with 802.11a/b/g/n to ensure compatibility with legacy Wi-Fi devices.

Concurrent Dual-Band Wi-Fi Connectivity
The Edimax BR-6478AC V2 router provides simultaneous 2.4GHz (802.11n) and 5GHz (802.11ac) wireless network connectivity for maximum flexibility of use.

VPN Access for Privacy & Security
Built-in Virtual Private Network (VPN) support for easy VPN access on all your devices. VPNs enable you to access secure, remote networks from anywhere and can offer privacy and security online. Log in to your work/school network remotely or avoid geoblocking, protect privacy on public Wi-Fi and bypass Internet censorship.

Home Users: Avoid regional restrictions and access geoblocked content such as Netflix or iPlayer from anywhere. Ensure your privacy and anonymity online and defeat censorship and other location-based content restrictions. You can also remotely access your home network when you’re away, and use your encrypted VPN for security when out and about using potentially unsafe public Wi-Fi hotspots. 

Small Office Users: Enable your employees to access company resources remotely such as email, documents saved on the company server and any programs/systems when they are outside the office.

Manufacturer Part Number
BR-6478AC V2
EAN/UPC
4717964700803,0649659019928,649659019928
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECIFICATIONS

FUNCTIONS:

  • Supports router, access point,  Wi-Fi range extender, Wi-Fi Bridge & WISP modes
  • Supports Open VPN Server for private network with high security & flexible
  • DNS proxy for filtering and monitoring illegal DNS traffic
  • Guest network
  • Up to 10 SSIDs (2.4GHz x 5 and 5GHz x 5) with VLAN support in AP mode
  • IGMP proxy and IGMP snooping
  • DDNS and DHCP
  • Port triggering for special applications
  • Virtual server and DMZ hosting
  • MAC/IP filter and URL blocking
  • iQoS for smart bandwidth management
  • Static routing
  • UPnP architecture
  • Wi-Fi schedule control
HARDWARE INTERFACE:
  • 1 x RJ-45 10/100/1000Mbps gigabit WAN port
  • 4 x RJ-45 10/100/1000Mbps gigabit LAN port
  • LED indicators: Power, Internet, WLAN, USB
  • 2 x Dual-band antennas
  • Reset/WPS button
  • 1 x USB 2.0 port
MANAGEMENT:
  • Multi-language user interface
  • Supports remote management
  • System status and security log
  • Fault tolerance firmware upgradable
  • Auto firmware upgrage
  • Auto restart while malfunction (Watch Dog)
  • Smart iQ Setup, no CD required
  • Supports smartphone, tablet or laptop setup (iOS 4 or Android 4 and above are required for smartphone or tablet setup).
WAN:
  • WAN protocol: PPPoE, static IP, dynamic IP, PPTP and L2TP
  • Supports WISP connection mode
OUTPUT POWER & SENSITIVITY GAIN (5GHz):

Output Power
  • 11a(6Mbps): 18±1.5dBm
  • 11a(54Mbps): 14±1.5dBm
  • 11n(20MHz, MCS7): 13±1.5dBm
  • 11n(40MHz, MCS7): 13±1.5dBm
  • 11n(80MHz, MCS9): 13±1.5dBm
Receive Sensitivity
  • 11a(6Mbps): ‐90±2dBm
  • 11a(54Mbps): ‐71±2dBm
  • 11n(20MHz, MCS7): ‐69±2dBm
  • 11n(40MHz, MCS7): ‐65±2dBm
  • 11n(80MHz, MCS9): -55±2dBm
OUTPUT POWER & SENSITIVITY GAIN (2.4GHz):

Output Power
  • 11b (1Mbps): 18±1.5dBm
  • 11b (11Mbps): 16±1.5dBm
  • 11g (54Mbps): 14±1.5dBm
  • 11n (20MHz, MCS7): 131.5dBm
  • 11n (40MHz, MCS7): 13±1.5dBm
Receive Sensitivity
  • 11b(1Mbps): ‐91±2dBm
  • 11b(11Mbps): ‐87±2dBm
  • 11g (54Mbps): ‐71±2dBm
  • 11n(20MHz, MCS7): ‐68±2dBm
  • 11n(40MHz, MCS7): ‐65±2dBm
SECURITY:
  • WEP, WPA and WPA2 security
  • QoS for critical operations
  • SPI anti-DoS firewall
MEMORY:
  • 8MB NOR Flash
  • 64MB RAM
HUMIDITY & TEMPERATURE :
  • 10-90% (non-condensing)
  • 0-40oC
POWER ADAPTER:
  • DC 12V, 1.25A (UK, AU)
  • DC 12V, 1.5A (US, EU)
DIMENSIONS & WEIGHT:
  • 190.2mm x 172mm x 42mm
  • 322g
CERTIFICATIONS:
  • FCC/CE