ScanJet Pro 2500 f1 Flatbed Scanner

Enhance productivity for routine scanning with a compact HP ScanJet Pro. Automate workflow with fast, two-sided scanning, a 50-page ADF, 1,500-page daily duty cycle, and one-button shortcuts. You can even quickly capture and edit text from documents.

Manufacturer Part Number
L2747A
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical specifications :Scanner type :

  • Flatbed, ADF

Scan resolution, optical :
  • Up to 600 dpi (color and mono, ADF)
  • Up to 1200 dpi (color and mono, flatbed)

Duty cycle (daily) :
  • Recommended daily duty cycle: 1500 pages (ADF)

Bit depth :
  • 24-bit

Levels of grayscale :
  • 256

Multifeed detection :
  • No

Task speed :
  • 10 x 15 cm (4 x 6 in) Color Photo to file (200 dpi, 24-bit, TIFF): about 6.8 sec for multiple image scan, about 3.1 sec for single image scan
  • 10 x 15 cm (4 x 6 in) Color Photo to E-mail (150 dpi, 24-bit): about 3.7 sec for single image scan
  • A4 (8.27 x 11.69 in) PDF to E-mail (300 dpi, 24-bit): about 11.3 sec for single image scan
  • OCR A4 (8.27 x 11.69 in), 200 dpi, 24-bit to RTF: about 14.96 sec for single image scan

Scan size (flatbed), maximum :
  • 216 x 297 mm

Media types :
  • Paper (banner, inkjet, photo, plain), envelopes, labels, cards (greeting, index)

Media weights, supported ADF :
  • 60 to 105 g/m²

Scan file format :
  • For text & images: PDF, JPEG, PNG, BMP, TIFF, TXT(Text), RTF (Rich Text) and searchable PDF.

Scan input modes :
  • Scan front-panel function: Save as PDF, Save as JPEG, E-mail as PDF and Send to Cloud. HP Scan in Win OS, HP Easy Scan/ICA in Mac OS and third parties applications via TWAIN.

Scanner advanced features :
  • One pass duplex scanning
  • One button scan
  • OCR
  • Configurable Scan shortcuts

Control panel :
  • 5 buttons (including Sleep/Power button)
  • 7 LEDs (including Power, Error, Scan to which destination and Simplex/Duplex)


ADF specifications :Automatic document feeder capacity :
  • Standard, 50 sheets

Automatic document feeder speed: Up to 20 ppm/40 ipm (b&w, gray and color, 300 dpi) 2 
Scanning options (ADF) :
  • Single-pass E-Duplex

Scan size (ADF), maximum :
  • 216 x 3100 mm

Scan size ADF (minimum) :
  • 89 x 148 mm


Compatible operating systems : Compatible operating systems: Windows 10 (32-bit/64-bit), Windows 8.1 (32-bit/64-bit), Windows 8 (32-bit/64-bit), Windows 7 (32-bit/64-bit)
Mac OS X Mavericks 10.9, OS X Yosemite 10.10
Mac compatible :
  • Yes


Connectivity :Connectivity, standard :
  • Hi-Speed USB 2.0

Twain version : TWAIN Certified. Version 2.1

Power and operating requirements :Power :
  • Input Voltage: 90 to 264 VAC, 50/ 60 Hz

Power consumption: 4.73 watts (Ready), 1.68 watts (Sleep), 0.13 watts (Auto-Off), 0.14 watts (Manual-Off) 1 
Operating temperature range :
  • 10 to 35°C

Operating humidity :
  • 15 to 80% RH (non-condensing)


Dimensions and weight :Minimum dimensions (W x D x H) :
  • 451 x 351 x 122 mm

Weight :
  • 4.3 kg


What's included :Warranty :
  • 1 Year Limited Warranty (Return to HP/Dealer - Unit Exchange)

What's in the box :
  • HP ScanJet Pro 2500 f1 Scanner
  • HP ScanJet Pro 2500 f1 Flatbed Scanner Engine
  • Install Guide
  • HP Scan Software & Drivers CD
  • HP Bonus Pack Software CD
  • Supporting flyers
  • Cushions
  • USB cable
  • Power adaptor
  • Power cords

Software included :
  • HP Scanner Device Driver, HP WIA Scan Driver, HP TWAIN Scan Driver (Certified), HP Scan, HP Scanner Tools Utility, HP Event (Button) Handler, HP Windows Installer, I.R.I.S. Readiris Pro, I.R.I.S. Cardiris, Nuance PaperPort, ArcSoft PhotoStudio, SDK (software Development Kit), LPDF (file with link to download software), No Mac Software on CD.

Cable included :
  • Yes, 1 USB