GV-MDR1500 Series 1.3MP H.264 Super Low Lux WDR Mini Fixed Rugged Dome

The GV-MDR1500 Series is an outdoor, fixed, mini-sized network camera with different lens options. With its super low lux CMOS image sensor, the camera can produce color image at near darkness. The camera conforms to IK10 and IP67 standards. It is adjustable in 3 axis (pan, tilt and rotate) and can be connected through PoE.

Manufacturer Part Number
84-MDR1500-1P10
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image Sensor:  1/3" progressive scan super low lux CMOS
Picture Elements:  1280 (H) x 1024 (V)   
Minimum Illumination
Color / BW :0.01 Lux
Shutter Speed: Automatic, Manual (1/5 ~ 1/8000 sec.)
White Balance: Automatic, Manual (2800K ~ 8500K)
Gain Control: Automatic
S/N Ratio: 55 dB   
WDR: Yes

Lens

Megapixel : Yes   
Day/Night: Yes (electronic)
Iris: Fixed
Focal Length: 2.8 mm  3.8 mm
Maximum Aperture: F/2.0  F/1.8
Mount  M12, Pitch 0.5 mm  
Image Format: 1/3”
Horizontal FOV: 88°, 64°

Operation
Focus  Fixed
Zoom  Fixed
Iris  Fixed

Operation
Video Compression: H.264, MJPEG   
Video Streaming: Dual streams from H.264 and MJPEG
Frame Rate: 30 fps at 1280 x 1024  * The frame rate and the performance may vary depending on the number of connections and  data bitrates (different scenes).
Image Setting: Brightness, Contrast, Saturation, Sharpness, Gamma, White Balance, Flicker‐less 50/60 Hz,  Image Orientation, Shutter Speed, Backlight Compensation, D/N sensitivity, WDR, Defog,  Super Low Lux, Denoise, Metering
Audio Compression: G.711, AAC (optional)
Audio Support: One‐Way Audio

Video Resolution
Main Stream

  • 4:3  1280 x 960, 640 x 480, 320 x 240
  • 16:9  1280 x 720, 640 x 360, 448 x 252
  • 5:4  1280 x 1024, 640 x 512, 320 x 256
  • 4:3  640 x 480, 320 x 240   
Sub Stream
  • 16:9  640 x 360, 448 x 252   
  • 5:4  640 x 512, 320 x 256   
Network
Interface  10/100 Ethernet   
Ethernet Protocol  HTTP, HTTPS, TCP, UDP, SMTP, FTP, DHCP, NTP, UPnP, DynDNS, 3GPP/ISMA, RTSP, PSIA, SNMP,  QoS (DSCP), ONVIF (Profile S)

Mechanical   
Temperature Detector: yes
Camera Angle Adjustment  
Pan  ‐45° ~45°
Tilt  0° ~ 90°
Rotate  0° ~ 360°
Power  PoE (IEEE 802.3af)
Ethernet    Ethernet (10/100 Base‐T), RJ‐45  

Connectors

Audio    Built‐in microphone
Local Storage  Micro SD card slot (SD/SDHC, SD version 2.0 only, Class 10)  * SDXC and UHS‐I card types are not supported.
LED Indicator : 3 LEDs: Link, Power, Status

General
Environment Temperature: ‐30 °C ~ 50 °C (‐22 °F ~ 122 °F)
Humidity: 10% to 90% (no condensation)   
Power Source: PoE (IEEE 802.3af)
Max. Power Consumption : 3.47 W

Dimensions

Camera Body  ø 115 x 59.2 mm
Cable Length  1.054 m (41.5”)  
Cable Diameter  ø 6.2 mm
Maximum Connector
Diameter  ø 27 mm
Weight: 568 g (1.3 lb)
Ingress Protection: IP67
Vandal Resistance: IK10 for metal casing
Regulatory: CE, FCC, RCM, RoHS compliant   

Power over Ethernet
PoE Standard    PoE (IEEE 802.3af Power over Ethernet / PD)
PoE Power Supply Type    End‐Span
PoE Power Output    Per Port 48V DC, 350mA. Max. 15.4 watts   

Web Interface
Installation Management   
Web‐based configuration
Maintenance  Firmware upgrade through Web Browser or Utility
Access from Web Browser    Camera Live View, Video Recording, Change Video Quality, Bandwidth Control, Image Snapshot,
Audio, Picture in Picture, Picture and Picture, Privacy Mask, Text Overlay, Digital PTZ
Language    Arabic / Bulgarian / Czech / Danish / Dutch / English / Finnish / French / German / Greek /
Hebrew / Hungarian / Indonesian / Italian /Japanese / Lithuanian / Norwegian / Persian / Polish
/ Portuguese / Romanian / Russian / Serbian / Simplified Chinese / Slovakian / Slovenian /
Spanish / Swedish / Thai / Traditional Chinese / Turkish

Applications
Network Storage  GV‐NVR, GV‐System, GV‐Backup Center, GV‐Recording Server   
Smart Device Access  GV‐Eye for iOS and Android
Live Viewing  IE, mobile phone
CMS Server support    GV‐Control Center, GV‐Center V2, GV‐VSM