7420 (PS) SLR Case Black

DSLR Shoulder Bag.

 Product Features:

  • Stylish bag with color lining, compatible with most DSLR cameras;
  • Soft velvet interior lining protects LCD screen from scratches;
  • Holds DSLR camera body with attached lens and accessories;
  • Top load entry opens away from your body for quick access to your SLR;
  • Adjustable, padded dividers allow you to customize the camera compartment;
  • Two external mesh pockets for accessories;
  • Two internal pockets for extra memory cards, accessories;
  • Comfortable padded handles and a removable, adjustable strap with anti-slip shoulder pad;
  • Belt-loop;
  • Dual zipper pulls for easy, quick access so you never miss a shot.

Manufacturer Part Number
7420(PS)
EAN/UPC
6901801074204
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Material: Polyester
External dimensions: 170x180x130 mm
Internal dimensions: 150x160x100 mm
Product Weight: 0.29 kg