8065 Dark Blue Laptop Backpack 15.6"

15.6'' Laptop Backpack.

Product Features:

  • Lightweight backpack at entry price level is compatible with Laptops with screen up to 15.6".
  • Backpack is made of polyester and has padded laptop compartment walls to provide extra protection.
  • The main vertical load compartment for your laptop has soft sides and a strap for a better hold.
  • The backpack has inner compartment for Tablet up to 10.1".
  • Dual zipper pulls for easy, quick access.
  •  A comfortable soft handle and shoulder straps with softened bands will make you feel comfortable even during the longest journey.
  • Two front pockets for accessories, business cards and smartphone.

Manufacturer Part Number
8065DARKBLUE
EAN/UPC
4260403570418
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Material: Polyester

External dimensions: 310x440x120 mm
Internal dimensions: 290x385x45 mm
Product Weight: 0.425 kg