7302 (PS) SLR Camera Bag Black

DSLR  Shoulder Bag.

Product Features:                                                                                                                                                

  • Stylish bag with color lining, compatible with most DSLR cameras;
  • Soft velvet interior lining protects LCD screen from scratches;
  • Holds DSLR camera body with attached lens and 1 additional lense and accessories;
  • Adjustable, padded dividers allow you to customize the camera compartment;
  • Two external pockets for accessories;
  • Two internal pockets for extra memory cards, accessories;
  •  Comfortable padded handles and a removable, adjustable strap with anti-slip shoulder pad;
  • Dual zipper pulls for easy, quick access so you never miss a shot.

Manufacturer Part Number
7302(PS)
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Material: Polyester

External dimensions: 180x175x135 mm
Internal dimensions: 160x160x110 mm
Product Weight: 0.345 kg