5107 Black Tablet Bag 7"

7'' Tablet Sleeve.

Product Features:

 

  • Compatible with most Tablets, iPad Mini and E-reader 7";
  • Memory foam for ultimate protection;
  • Water-resistant material;
  • External pocket for accessories;
  • Dual zipper pulls for easy, quick access;
  • Removable shoulder strap.

Manufacturer Part Number
5107BLACK
EAN/UPC
6903801051070
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Material: Polyester

External dimensions: 160x225x30 mm
Internal dimensions: 140x210x15 mm
Product Weight: 0.17 kg