7301 (PS) Digital Camera Bag Black

Mirrorless interchangeable-lens camera Case.

Product Features:    

                                                                                              

  • Stylish bag with color lining, compatible with most MIL cameras  with a zoom lens attached;
  •  Adjustable, padded dividers allow you to customize the camera compartment;
  • External pocket for an extra SD card, accessories, mobile phone;
  •  Adjustable strap with anti-slip shoulder pad;
  • Dual zipper pulls for easy, quick access so you never miss a shot.

Manufacturer Part Number
7301(PS)BLACK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Material: Polyester

External dimensions: 160x175x110 mm
Internal dimensions: 135x150x75 mm
Product Weight: 0.257 kg