3117 Black Tablet Case 10.1"

10.1'' Tablet  Universal Case.

Product Features:

Universal case for Tablets 10.1" (Apple iPad Air 2 / Samsung Galaxy Tab4 / GALAXY Tab PRO 10.1 / Galaxy Tab S 10.5 / Acer Iconia Tab A3-A20 / Asus Transformer Book T100TAM /  Lenovo IdeaTab S2110).

Materials:

- Outer material of high quality PU leather

- Inner material of microfiber to protect and clean the screen

Silicone mounting system holds tablet securely in place. Tablet PC can be easily placed and pulled out.

Converts into a stand in two viewing angles.Magnetic closure tab keeps the tablet safe when not in use and  holds on the backside while the case is opened.

Easy access to all buttons, (usb) ports and loudspeaker.

 

Min. / Max. Interior Dimension (mm):

165 x 228 / 185 x 265

Manufacturer Part Number
3117BLACK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Material: Polyurethane

Dimensions: 189x266x12 mm
Product Weight: 0.31 kg