7560 Laptop Canvas Backpack 15.6" Black

15.6'' Laptop Backpack.

Product Features:

  • Stylish urban backpack is manufactured of high-quality water resistant material;
  • This light backpack (435 g.) has thickened sides to provide extra protection from accidental damage;
  • The main vertical load compartment for your laptop has soft sides and a strap for a better hold;
  • Apart from laptop compartment, the backpack has a pocket for Tablet up to 10.1";
  • Dual zipper pulls for easy, quick access;
  • Front zipped pocket has a panel for mobile phone, business cards, accessories;
  • A comfortable soft handle and shoulder straps with softened bands will make you feel comfortable even during the longest journey;
  • The backpack has 2 special side-pockets for bottles of water.
  • Strap management system avoid excess strap material from dangling;

Manufacturer Part Number
7560BLACK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Material: Polyester
External dimensions: 310x425x115 mm
Internal dimensions: 295x380x45 mm
Product Weight: 0.495 kg