7205A-01 (PS) Digital Case Black

SLR Holster Bag.

Product Features:

 

  • Compatible with most SLR cameras with a zoom lens attached;
  • Top load entry opens away from your body for quick access to your SLR;
  • Water-resistant EVA base withstands the elements and allows the case to stand up on its own;
  • Two external pockets for accessories;
  • Internal pocket for extra memory cards, accessories;
  • Comfortable padded handles and a removable, adjustable strap with anti-slip shoulder pad;
  • Dual zipper pulls for easy, quick access so you never miss a shot.

Manufacturer Part Number
7205A-01(PS)BLACK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Material: Polyester

External dimensions: 165x180x130 mm
Internal dimensions: 130x150x105 mm
Product Weight: 0.26 kg