7412 (PS) Digital Camera Bag Black

Mirrorless interchangeable-lens camera Case.

Product Features:                                                                                                                        

  • Stylish bag with color lining, compatible with most High/Ultra Zoom, MIL cameras  (Pentax K-3 Kit/Nikon 1 AW1 Kit) with a zoom lens;
  • Soft velvet interior lining protects LCD screen from scratches;  
  • Two internal pockets for extra memory cards;
  • Two external mesh pockets for accessories, batteries and cables;
  •  Removable shoulder strap and padded handle;
  • Belt-loop;
  • Dual zipper pulls for easy, quick access so you never miss a shot.

Manufacturer Part Number
7412(PS)
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Material: Polyester

External dimensions: 130x140x110 mm
Internal dimensions: 105x130x100 mm
Product Weight: 0.162 kg