7501 SLR Canvas Case Small Grey

DSLR Holster bag.

Product Features:

  • Compatible with most SLR cameras  with a zoom lens;
  • Grey canvas water resistant bag with blue soft interior lining;
  • Front zippered pocket, rear pocket and two side pockets for accessories;
  • Rain cover;
  • Comfortable  handle and a removable, adjustable strap with anti-slip shoulder pad;
  • Dual zipper pulls for easy, quick access so you never miss a shot.

Manufacturer Part Number
7501GREY
EAN/UPC
6901820075015
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Material: Polyester
External dimensions: 210x190x130 mm
Internal dimensions: 150x175x100 mm
Product Weight: 0.28 kg