7470 (PS) SLR Sling Case Black

DSLR Sling bag.

Product Features:

  • Stylish sling with color lining, compatible with most DSLR cameras;
  • Soft interior green lining;
  • Holds DSLR camera body with attached lens and 1-2 additional lenses and accessories;
  • Adjustable, padded dividers allow you to customize the camera compartment;
  • Three external pockets for accessories;
  • One internal pocket for tablet, accessories;
  • Comfortable adjustable shoulder strap will make you feel comfortable even during the longest journey;
  • Quick access to the camera compartment through the side pocket;
  • Rain cover;

Manufacturer Part Number
7470(PS)
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Material: Polyester
External dimensions: 260x305x170 mm
Internal dimensions: 200x260x125 mm
Product Weight: 0.67 kg