8033 Black Laptop Bag 15.6"

15.6'' Laptop Bag.

Product Features:

  • Bag is a practical and elegant means of carrying notebooks with screens up to 15.6”;
  • The bag is made of water-resistant synthetic material and has thickened sides to provide extra protection from accidental damage;
  • Document compartment;
  • External pockets for accessories, mobile phone;
  • Dual zipper pulls for easy, quick access;
  • Comfortable padded handles and a removable, adjustable strap with anti-slip shoulder pad;
  • The handles can be folded into outer compartments from both sides making the bag even more compact.

Manufacturer Part Number
8033BLACK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Material: Polyester

External dimensions: 400x310x55 mm
Internal dimensions: 385x270x45 mm
Product Weight: 0.5 kg