8940 (PU) Black Full Size Laptop Bag 16"

16'' laptop Bag.

Product Features:

  • The bag is compatible with Laptops with screen up to 16".
  • The bag is made of PU leather and has thickened sides to provide extra protection from accidental damage.
  • Apart from laptop compartment, the bag has a section for documents, pocket for Tablet up 10.1 and zippered pocket for keys.
  • Two external zippered pockets for accessories, business cards and smartphone;
  • The interior is made of contrasting light lining.
  • Comfortable padded handles and a removable, adjustable strap.
  • The trolley pocket on the back of the bag allows you to securely attach the bag to luggage for easy transportation.

Manufacturer Part Number
8940(PU)BLACK
EAN/UPC
6901201089402
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Material: Polyurethane
External dimensions: 430x305x100 mm
Internal dimensions: 390x270x45 mm
Product Weight: 0.875 kg