8830 Black Laptop Bag 15.6"

15.6'' Laptop Bag.

 Product Features:

  • Slim, compact bag compatible with Laptops with screen up to 15.6".
  • Internal pocket for Tablets up to 10.1" screen and  iPad®.
  • Padded laptop compartment walls provide extra protection.
  • Handles made o​f unabridged straps are fixed through the entire surface of the bag, enhancing the structure of bag and let you carry almost any weight.
  • Two external zipped pockets for accessories and smartphone.
  • Dual zipper pulls for easy, quick access.
  • Comfortable padded handles and a removable, adjustable strap.

Manufacturer Part Number
8830BLACK
EAN/UPC
6901801088300
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Material: Polyester
External dimensions: 400x310x50 mm
Internal dimensions: 380x295x45 mm
Product Weight: 0.505 kg