8630 Red Laptop Bag 15.6"

15.6'' Laptop Bag.

Product Features:

  • Bag is made of water resistant polyester and designed for carrying notebooks with screen up to 15.6";
  • The interior is made of contrasting silver lining;
  • Apart from laptop compartment, the bag has a section for documents and pocket for Tablet up 10.1";
  • Two external pockets for accessories, business cards and smartphone;
  • Outer compartment will easily hold all the necessary accessories and documents;
  • Dual zipper pulls for easy, quick access;
  • Comfortable padded handles and a removable, adjustable strap with anti-slip shoulder pad.

Manufacturer Part Number
8630RED
EAN/UPC
6907812086304
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Material: Polyester

External dimensions: 405x295x60 mm
Internal dimensions: 390x285x40 mm
Product Weight: 0.635 kg