8221 Purple Laptop Bag 13.3"

13.3'' Ultrabook Bag.

Product Features:

 

  • Padded laptop compartment walls provide extra protection;
  • Fits Macbook Air, Pro 13.3" and ultrabooks;
  • External pocket for device or Tablet PC;
  • Front pocket panel provides basic organization for mobile phone, documents, accessories;
  • Dual zipper pulls for easy, quick access;
  • Comfortable padded handles and a removable, adjustable strap with anti-slip shoulder pad.

 

Manufacturer Part Number
8221PURPLE
EAN/UPC
6901868082211
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Material: Polyester

External dimensions: 350x265x65 mm
Internal dimensions: 330x240x40 mm
Product Weight: 0.53 kg