5120 Black Laptop Bag 13.3"

13.3'' Laptop Sleeve.

Product Features:

  • Designed to fit Macbook Pro and Air 13.
  • Memory foam for ultimate protection;
  • External pocket for device or accessories;
  • Reversed protective zipper
  • Dual zipper pulls for easy, quick access;
  • Removable shoulder strap.

Manufacturer Part Number
5120BLACK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Material: Polyester

External dimensions: 350x250x35 mm
Internal dimensions: 330x235x25 mm
Product Weight: 0.299 kg