3012 Red Tablet Case 7"

7'' Tablet  Universal Case.

 Product Features:

Universal case for Tablets 7" (Samsung Galaxy Tab 4 7.0/ Acer Iconia Tab B1-710 / Asus Fonepad Me372CL / Lenovo LePad A2207).

Materials:

  • Outer material of high quality PU leather
  • Inner material of microfiber to protect and clean the screen
  • Inner material for screen position system made of nonslip PU  leather.
  • New mounting system 4Sure  -  clips made of flexible, solid plastic to attach the device. Tablet PC can be easily placed and pulled out.
  • Two hidden velcro fasteners allow you to fix the tablet in different viewing angles.  Magnetic closure tab keeps the tablet safe when not in use and  holds on the backside while the case is opened.
  • Easy access to all buttons, (usb) ports and loudspeaker.

Manufacturer Part Number
3012RED
EAN/UPC
6907254030125
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Material: Polyurethane
Dimensions: 132x200x24 mm
Product Weight: 0.185 kg