SurgeArrest 8-Outlet PDU

Professional-grade Electrical Surge Protection for Computers and Electronics

The APC SurgeArrest Home/Office series provides a high level of protection for your computers, electronics and connected devices, as well as providing surge protection for your phone lines and on selected models - coax cables. Its state of the art circuitry offers excellent protection for sensitive electronic equipment against large electric surges and multiple surge events. Additional features like plentiful outlets, eight foot power cord, phone line splitter, status indicator LEDs, cord management and more make this one of our most complete electric surge offerings - our lifetime Equipment Protection Policy guarantees it.

Manufacturer Part Number
P8U2
EAN/UPC
0731304323006,731304323006
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Output

  • Number of Outlets: 8.0

  • Receptacle Style: NEMA 5-15R

Input
  • Nominal Input Voltage: 120V

  • Input frequency: 50/60 Hz

  • Input Connections: NEMA 5-15P

  • Cord Length: 6 ft ( 1.83 meters )

  • Number of Power Cords: 1

Surge Protection and Filtering
  • Surge energy rating: 2630 Joules

  • eP Joule Rating: 2525

  • ts_nm_surge_response: 1 ns

  • Peak Current Common Mode: 20 kAmps

  • Peak Current Normal Mode: 40 (/PH) kAmps

Physical
  • Maximum Height: 1.25 inches ( 32 , 3.2 cm )

  • Maximum Width: 3.5 inches ( 89 , 8.9 cm )

  • Maximum Depth: 13.0 inches ( 330 , 33.0 cm )

  • Net Weight: 1.72 lbs. ( 0.78 kg )

  • Shipping weight: 1.94 lbs. ( 0.88 kg )

  • Shipping Height: 2.36 inches ( 60 , 6.0 cm )

  • Shipping Width: 5.51 inches ( 140 , 14.0 cm )

  • Shipping Depth: 13.98 inches ( 355 , 35.5 cm )

  • Color: Black

  • Master Carton Dimensions (Length x Width x Height): 14.75 x 14.75 x 11.75 inches ( 375 x 375 x 298 )

  • Master Carton Units: 12.0

  • Master Carton Weight: 20.64 lbs. ( 9.36 )

  • Units per Pallet: 288.0

  • SCC Codes: 1073130432300 3

Environmental
  • Operating Environment: 32 - 113 °F ( 0 - 45 °C )

  • Operating Relative Humidity: 0 - 95 %

  • Operating Elevation: 0-10000 ft ( 0-3000 meters )

  • Storage Temperature: -15 - 45 °C

  • Storage Relative Humidity: 0 - 95 %

  • Storage Elevation: -50000 ft ( 0-15000 meters )

Conformance
  • Approvals: MET Canada, MET USA

  • Equipment protection policy: Lifetime : $100000

  • Standard warranty: Lifetime