XR-4430 Wireless Access Point

Introducing the Xirrus XR-4000 Series

The Xirrus XR-4000 Series Wireless Array is the first modular Wi-Fi product of its kind featuring upgradability, high scalability, high performance and integrated security to economically serve today’s requirements without sacrificing for tomorrow’s demand.

The XR-4000 Arrays deliver 4x the coverage, up to 8x the band-width and user density compared to legacy thin AP solutions. This equates to 75% less equipment, cable runs, and switch ports - resulting in a significant reduction in installation and on-going management efforts compared to competitive solutions.

The Xirrus XR-4000 Series 8-slot chassis is the industry’s only multi-state radio platform supporting multiple configurations with post-installation upgrade options. The Xirrus XR-4000 Series combines unmatched flexibility in wireless standards with the ability to scale a network to meet increasing capacity demands without adding additional devices.

At A Glance

  • Configurable with 4 or 8 multi-state radios (2.4GHz or 5GHz)
  • Supports 300Mbps or 450 Mbps 802.11n modes
  • Supports up to 1920 users
  • Field upgradable to add/change radios or new wireless technologies

NSP Architecture for Amazing Performance

The architecture of the Xirrus XR-4000 Series is based upon a Network Services Processor (NSP) that delivers uncompromised performance to all associated users. The design allows for hardware based encryption, compression, acceleration as well as reliable quality of service with uptimes and availability optimized
for 802.11n performance and scalability.

Unmatched Upgradability

The Xirrus XR-4000 radio upgradeable wireless platform allows a network to scale by adding up to eight radios to each Ar-ray. Radios can be purchased in either 300Mbps or 450Mbps versions of 802.11n, and every radio is capable of operating at 2.4GHz or 5GHz. The modular platform ensures support for new wireless technologies and is the first 802.11ac/11ad-ready product available.

The Xirrus XR-4000 Series Wireless Array allows a business to incrementally grow a network, expanding capacity to increase the number of supported devices available over time as the demands on the network grow. The modular architecture and multi-band radios protect the investment with the ability to adapt to future standards and capacity requirements.

Ready for the Future

Both the Xirrus XR-4000 Series 8-slot chassis and larger capacity Xirrus XR-6000 Series 16-slot chassis disrupt the status quo with the ability to scale coverage, bandwidth and capacity without adding additional access points to the network to accommodate growth.

Manufacturer Part Number
XR-4430
EAN/UPC
0770901091833,770901091833
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Chassis Size: 13"
Total Radio Slots: 8
Populated 802.11n Radios: 4
Radio Type: 450Mbps Multi-State (2.4GHz or 5GHz)
Maximum Wi-Fi Bandwidth: 1.8Gbps
Dedicated Wi-Fi Threat Sensor: Yes
Integrated Antennas: 12
Max Wi-Fi Backhaul: 1.35Gbps
Integrated Wi-Fi Switch Ports: 8
Gigabit Ethernet Uplink Ports: 2
Maximum Associated Users: 960
Radio Interface: 2.5Gbps PCI-Express
Maximum Power Consumption: 38W