QZPRO Over Ear Headphones

Packing the one-two punch of passive and active noise reduction (ANR), the Koss Quiet Zone QZ PRO headphones are the noise cancelling headphones of choice for music lovers. Their comfort and collapsibility – not to mention sound quality – make them a favorite among travelers.

For passive noise reduction, the QZPRO feature soft leatherette, closed cushions, which create a tight seal around the ear and reduce ambient noise, all while retaining bass frequencies. Active noise cancellation circuitry – embedded into each QZPRO ear cup – uses tiny microphones that sample surrounding noise and transmit that information to a processing circuit, which then generates "anti-waves" to counteract the unwanted noise and create a peaceful listening environment. No need for noise cancellation? No problem. Turn it off with the flick of a switch.

Not only do the Koss QZPRO excel at noise cancellation and reduction, they deliver uncannily high quality sound. The dynamic element bears a full frequency response of 40-20,000 Hz, allowing these noise cancelling headphones to boast deep bass and balanced midrange. Because for Koss, performance is more than a priority. It’s our legacy.

Manufacturer Part Number
184408
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

40-20,000 Hz
32 ohms 
90 dB SPL/1mW
Straight, Single Entry, 4ft 
Limited Lifetime Warranty 
Manual