The mouse for serious FPS players
The Corsair Gaming M65 laser mouse is a finely-honed FPS gaming tool. It offers an 8200 DPI sensor for superior tracking, a dedicated sniper button that lets you switch resolution for extremely accurate shots, and an adjustable weight system for a custom fit to the way you play.
Highly accurate tracking
If you’re good at gaming, you’re probably playing against opponents who are just as good. M65 provides the reliable response you need to give you a competitive edge.
Advanced Customization and Control
Because winning isn’t just about reflexes and accuracy – you need quick weapon selection and the ability to set up your mouse to do exactly what you need it to do.
Comfortable for Hours of Game Play
Carefully selected materials and superior ergonomics, combined with precise tracking and advanced customization, help M65 cross that point where it doesn’t feel like a mouse, but like an extension of your hand.
8200 DPI laser sensor
Precise tracking for highly accurate control.
Dedicated programmable sniper button
Quickly switch sensor resolution when you need extreme accuracy in FPS games. It’s not just for when you’ve selected a long-range weapon – it’s an indispensible feature any time you need to quickly switch to ultra-precise control.
Second-Generation control panel
The control panel software (available as a free download) makes setup and customization easier than ever. weight of your M65 to give it just the exact feel you want.
Easy configuration and onboard profile storage
The Corsair control panel software makes it easy to set up button mapping and other parameters for each of your favorite games. And, you can save a gaming profile directly to your M65 and take it with you.
Aluminum unibody design
A unibody aluminum frame is the secret behind the M65s low weight, high rigidity, and optimal mass distribution.
Adjustable weight system
Three adjustable tuning zones allow you to customize the weight of your M65 to give it just the exact feel you want.
Selectable response time
Tune the performance for your desktop surface by choosing between 1000Hz, 500Hz, 250Hz, or 125Hz (1ms, 2ms, 4ms or 8ms).
High-Mass scroll wheel
The solid metal, rubberized scroll wheel doesn't just feel great — it gives you the precision you need when selecting weapons. Precise tactile feedback and accuracy help make sure that you select the right weapon every time.
Switches rated for 20 million clicks
The durable you need for years of high-performance gaming.
Soft-Touch materials
Surfaces are textured and have just the right amount of give for outstanding comfort.
PTFE glide pads
M65 is designed with low-friction contact points for swift, precise movement with minimal effort.
Note:
Warranty: Two years
DPI: 8200
Programmable Buttons: 8
Report Rate: 1000Hz/500Hz/250Hz/125Hz
Weight: 0.31