16GB ValueSelect DDR4 SDRAM Memory Module

Ultra Stable Memory from Corsair – the Leader in Performance Memory Solutions

Corsair built its reputation on performance memory that shines in the most demanding computing situations: extreme gaming and high-transaction processing environments. But not all computers are put to such extreme usage. So we brought the same reliability, testing and Corsair quality to a line of memory designed to support standard computing situations such as popular office applications. Now it’s one of our most popular memory lines. Backed with a lifetime warranty, it is memory you can rely on.

Manufacturer Part Number
CMV16GX4M1A2133C15
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty: Limited Lifetime

Fan Included: No

Memory Configuration: Dual Channel

Memory Type: DDR4

Package Memory Format: DIMM

Package Memory Pin: 288

Memory Size: 16GB Kit (1 x 16GB)

SPD Latency: 15-15-15-36

SPD Speed: 2133MHz

SPD Voltage: 1.2V

Speed Rating: PC4-17000 (2133MHz)

Tested Latency: 15-15-15-36

Tested Speed: 2133MHz

Tested Voltage: 1.2V