ST1000VN001 Hard Drive Rescue Recovery Service

Ultra-Reliable 6TB Drives for NAS, Cloud, Servers and RAID

  • 6, 5, 4, 3, 2 and 1TB capacity options
  • Seagate® NAS HDDs are built and tested to provide industry-leading performance for small NAS systems.
  • NASWorks™ technology supports customized error recovery controls, power management and vibration tolerance for optimal performance and reliability with workloads up to 180TB/year workload rating limit (WRL).
  • NAS error recovery controls optimize drive health by helping to ensure drives are not dropped from the NAS and sent into a RAID rebuild.
  • Improved vibration tolerance and emission in multi-drive systems with dualplane balance
  • Advanced power management supports multiple power profiles for lowpower, 24×7 performance.Quiet drive operation enhances customer experience in living room or office environments.
  • Optional 3-year Rescue recovery service plan protects against data loss from viruses, software issues, or mechanical and electrical breakdowns in a NAS or RAID environment.
Best-Fit Applications
  • Home/SOHO NAS desktop towers
  • Desktop RAID and servers
  • Backup and disaster recovery
  • Print and file servers
  • Multimedia server/storage
  • Archival
  • Virtualization
  • Small-business file sharing
  • Backup servers
  • Personal cloud

Manufacturer Part Number
ST1000VN001
EAN/UPC
7636490077166,0763649089842,763649089842
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity1: 1TB
Interface: SATA 6Gb/s
Typical Weight: 400g
Maximum Length: 146.99mm
Maximum Height: 19.98mm
Maximum Width: 101.85mm
Cache2: 64MB
Maximum Operating Shock: 80Gs
Operating Temperature: 70°C
Rescue Service Plan3: